Dexter Magnetic Technologies, Inc. Ferrite Cores

Description
Ferrite Cores Ferrites are ceramic, homogeneous materials composed of various oxides with iron oxide as their main constituent. Based upon chemical composition, soft ferrites are divided into: manganese-zinc ferrite and nickel-zinc ferrite. In each category many different MnZn and NiZn material grades can be manufactured by changing the chemical composition or manufacturing technology. Manganese-Zinc Ferrites: This type is the most common and used in many more applications than the nickel-zinc ferrites. Within the MnZn category a large variety of materials is possible. The material selection is mainly a function of the application that needs to be accommodated. Manganese-zinc ferrite is primarily used for frequencies less than 2 MHz. Nickel-Zinc Ferrites: This class is characterized by its high material resistivity, several orders of magnitude higher than MnZn ferrites. NiZn ferrite is the material of choice for operating from l-2 MHz to several hundred megahertz. To cover such a wide frequency range and different applications, a large number of nickel-zinc materials have been developed over the years. Certain nickel chemistries, especially those containing cobalt, can be adversely changed by some types of stress such as mechanical shocks from dropping or from some grinding operations. Resulting changes can include increasing of permeability and core loss (lowering of Q). These changes cannot be reversed but in some cases, a thermal anneal at high temperature can restore some of the initial properties. Core Geometries: Core geometries can be tailored to meet specific magnetic and mechanical requirements. A tunable high Q inductor dictates a different core shape than one used in TV line output transformers.
Description
Ferrite Cores Ferrites are ceramic, homogeneous materials composed of various oxides with iron oxide as their main constituent. Based upon chemical composition, soft ferrites are divided into: manganese-zinc ferrite and nickel-zinc ferrite. In each category many different MnZn and NiZn material grades can be manufactured by changing the chemical composition or manufacturing technology. Manganese-Zinc Ferrites: This type is the most common and used in many more applications than the nickel-zinc ferrites. Within the MnZn category a large variety of materials is possible. The material selection is mainly a function of the application that needs to be accommodated. Manganese-zinc ferrite is primarily used for frequencies less than 2 MHz. Nickel-Zinc Ferrites: This class is characterized by its high material resistivity, several orders of magnitude higher than MnZn ferrites. NiZn ferrite is the material of choice for operating from l-2 MHz to several hundred megahertz. To cover such a wide frequency range and different applications, a large number of nickel-zinc materials have been developed over the years. Certain nickel chemistries, especially those containing cobalt, can be adversely changed by some types of stress such as mechanical shocks from dropping or from some grinding operations. Resulting changes can include increasing of permeability and core loss (lowering of Q). These changes cannot be reversed but in some cases, a thermal anneal at high temperature can restore some of the initial properties. Core Geometries: Core geometries can be tailored to meet specific magnetic and mechanical requirements. A tunable high Q inductor dictates a different core shape than one used in TV line output transformers.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Cores -  - Dexter Magnetic Technologies, Inc.
Elk Grove Village, IL, USA
Ferrite Cores
Ferrite Cores
Ferrite Cores Ferrites are ceramic, homogeneous materials composed of various oxides with iron oxide as their main constituent. Based upon chemical composition, soft ferrites are divided into: manganese-zinc ferrite and nickel-zinc ferrite. In each category many different MnZn and NiZn material grades can be manufactured by changing the chemical composition or manufacturing technology. Manganese-Zinc Ferrites: This type is the most common and used in many more applications than the nickel-zinc ferrites. Within the MnZn category a large variety of materials is possible. The material selection is mainly a function of the application that needs to be accommodated. Manganese-zinc ferrite is primarily used for frequencies less than 2 MHz. Nickel-Zinc Ferrites: This class is characterized by its high material resistivity, several orders of magnitude higher than MnZn ferrites. NiZn ferrite is the material of choice for operating from l-2 MHz to several hundred megahertz. To cover such a wide frequency range and different applications, a large number of nickel-zinc materials have been developed over the years. Certain nickel chemistries, especially those containing cobalt, can be adversely changed by some types of stress such as mechanical shocks from dropping or from some grinding operations. Resulting changes can include increasing of permeability and core loss (lowering of Q). These changes cannot be reversed but in some cases, a thermal anneal at high temperature can restore some of the initial properties. Core Geometries: Core geometries can be tailored to meet specific magnetic and mechanical requirements. A tunable high Q inductor dictates a different core shape than one used in TV line output transformers.

Ferrite Cores

Ferrites are ceramic, homogeneous materials composed of various oxides with iron oxide as their main constituent.

Based upon chemical composition, soft ferrites are divided into: manganese-zinc ferrite and nickel-zinc ferrite. In each category many different MnZn and NiZn material grades can be manufactured by changing the chemical composition or manufacturing technology.

Manganese-Zinc Ferrites: This type is the most common and used in many more applications than the nickel-zinc ferrites. Within the MnZn category a large variety of materials is possible. The material selection is mainly a function of the application that needs to be accommodated. Manganese-zinc ferrite is primarily used for frequencies less than 2 MHz.

Nickel-Zinc Ferrites: This class is characterized by its high material resistivity, several orders of magnitude higher than MnZn ferrites. NiZn ferrite is the material of choice for operating from l-2 MHz to several hundred megahertz. To cover such a wide frequency range and different applications, a large number of nickel-zinc materials have been developed over the years. Certain nickel chemistries, especially those containing cobalt, can be adversely changed by some types of stress such as mechanical shocks from dropping or from some grinding operations. Resulting changes can include increasing of permeability and core loss (lowering of Q). These changes cannot be reversed but in some cases, a thermal anneal at high temperature can restore some of the initial properties.

Core Geometries: Core geometries can be tailored to meet specific magnetic and mechanical requirements. A tunable high Q inductor dictates a different core shape than one used in TV line output transformers.

Supplier's Site

Technical Specifications

  Dexter Magnetic Technologies, Inc.
Product Category Magnetic Cores
Product Name Ferrite Cores
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Transformer Cores - 1678319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Shape ETD 49
Core Material N87
Length 43.8 mm (1.72 inch)
View Details
EMI Torodial Cores For Round Cables -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Core Shape Toroid
Core Material Maganese-Zinc Ferrite; Nickel-Zinc Ferrite
View Details
Powder Cores - MPP Cores - 0055287AY - Magnetics
Specs
Core Shape Toroid; Toroid, Thinz
Core Material Iron Powder; MPP
Inductance 105 nH
View Details