TDK Corporation Inductor and Choke PC47EPC19-Z

Description
FERRITE COR EPCS 940NH PCS47 2PC Product overview: PC47EPC19-Z from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-PC47EPC19-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE COR EPCS 940NH PCS47 2PC Product overview: PC47EPC19-Z from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-PC47EPC19-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 936-PC47EPC19-Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
936-PC47EPC19-Z
Inductor and Choke 936-PC47EPC19-Z
FERRITE COR EPCS 940NH PCS47 2PC Product overview: PC47EPC19-Z from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-PC47EPC19-Z can be used for catalog matching and distributor lookup.

FERRITE COR EPCS 940NH PCS47 2PC Product overview: PC47EPC19-Z from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Cores. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 936-PC47EPC19-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Magnetics - Transformer, Inductor Components - Ferrite Cores
990386-PC47EPC19-Z
Magnetics - Transformer, Inductor Components - Ferrite Cores 990386-PC47EPC19-Z
Win Source Part Number: 990386-PC47EPC19-Z Category: Magnetics - Transformer, Inductor Components>Ferrite Cores Series: EPC Package: Tray Length: 0.752" (19.10mm) Standard Package: 400 Tolerance: ±25% Height: 0.384" (9.78mm) Material: PC47 Core Type: EPC Width: 0.236" (6.00mm) Inductance Factor (Al): 940 nH Gap: Ungapped Effective Length (le) mm: 46.1 Effective Area (Ae) mm2: 22.7 Effective Magnetic Volume (Ve) mm3: 1050 Finish: Uncoated Supplier Device Package: EPC 19 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8504.90.9630 Mfr: TDK Corporation Other Names: 445-180904 Core Factor (ΣI/A) mm -1: 2.03

Win Source Part Number: 990386-PC47EPC19-Z
Category: Magnetics - Transformer, Inductor Components>Ferrite Cores
Series: EPC
Package: Tray
Length: 0.752" (19.10mm)
Standard Package: 400
Tolerance: ±25%
Height: 0.384" (9.78mm)
Material: PC47
Core Type: EPC
Width: 0.236" (6.00mm)
Inductance Factor (Al): 940 nH
Gap: Ungapped
Effective Length (le) mm: 46.1
Effective Area (Ae) mm2: 22.7
Effective Magnetic Volume (Ve) mm3: 1050
Finish: Uncoated
Supplier Device Package: EPC 19
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8504.90.9630
Mfr: TDK Corporation
Other Names: 445-180904
Core Factor (ΣI/A) mm -1: 2.03

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 936-PC47EPC19-Z 990386-PC47EPC19-Z
Product Name Inductor and Choke Magnetics - Transformer, Inductor Components - Ferrite Cores
Technology Ferrite Core for Switching Power Supplies Standard
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2623JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details