TDK U.S.A. Corporation RF Antennas PBA-2030

Description
160MHz Biconical RF Antenna 20MHz ~ 300MHz N Type Female Bracket Mount
Description
160MHz Biconical RF Antenna 20MHz ~ 300MHz N Type Female Bracket Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PBA-2030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PBA-2030
RF Antennas PBA-2030
160MHz Biconical RF Antenna 20MHz ~ 300MHz N Type Female Bracket Mount

160MHz Biconical RF Antenna 20MHz ~ 300MHz N Type Female Bracket Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PBA-2030
Product Name RF Antennas
Technology Type Biconical or Discone; Biconical
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-583 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers