DC DC CONVERTER 24V 150W
PAH Series, 1500 VAC Isolation Voltage, 48V Input Half brick DC-DC Converters
DC-DC CONVERTER, ISO POL, 1 O/P, 151.2W, 6.3A, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:151.2W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6.3A; Output Regulation:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PAH150S48-24/V | 70177845 | 22C4412 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | Power Supply; 24 V; 6.30 A; 86 to 88% (Typ.); + 1.6%; + 1.6%; 100; degC | Dc-Dc Converter, Iso Pol, 1 O/p, 151.2W, 6.3A, 24V; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | |
| Applications | ITE (Commercial) | Commercial | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | 40 to 100 C (104 to 212 F) |