TDK-Lambda Americas Inc. Dc-Dc Converter, 1 O/p, 15V, 10A; Output Power Max Tdk-Lambda PAH150S48-15/P

Description
DC-DC CONVERTER, 1 O/P, 15V, 10A; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:57.9mm; Height:12.7mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 1 O/P, 15V, 10A; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:57.9mm; Height:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 1 O/p, 15V, 10A; Output Power Max Tdk-Lambda - 87H2147 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 15V, 10A; Output Power Max Tdk-Lambda
87H2147
Dc-Dc Converter, 1 O/p, 15V, 10A; Output Power Max Tdk-Lambda 87H2147
DC-DC CONVERTER, 1 O/P, 15V, 10A; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:57.9mm; Height:12.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 15V, 10A; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:57.9mm; Height:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 87H2147
Product Name Dc-Dc Converter, 1 O/p, 15V, 10A; Output Power Max Tdk-Lambda
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details