The PAF700F48-12 is a 700W, 48V input, non-isolated DC-DC converter designed for base station power amplifiers and intermediate bus architectures, delivering a 12V output at up to 58.5A. It features a full-brick package measuring 61 x 12.7 x 116.8 mm with conduction cooling and operates over a baseplate temperature range of -40°C to +100°C. The output voltage is adjustable from 7.2V to 13.8V, with an efficiency of 90% and output regulation within ±1%. It supports remote on/off, remote sensing, parallel operation, and includes DC good and auxiliary voltage signals. The converter meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
The full brick PAF series developed by TDK-Lambda offers a great choice of power levels, output voltages and inputs. These rugged converters are used in a wide variety of applications including communications, industrial and defence equipment. With power levels from 180W-702W, the PAF modules can accept 18-36V, 36-76 or 200-400Vdc inputs.
Features
Applications for this product
LAMBDA PART ROHS COMPLIANT: YES
DC DC CONVERTER 12V 700W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PAF700F48-12 | PAF700F48-12 | 87H2124 | PAF700F48-12 |
| Product Name | DC-DC Converters | 180W-702W Isolated DC-DC converters | Lambda Part Rohs Compliant Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter | |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | ||
| Features | Full brick size Conduction cooling | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | 100 C (212 F) | -40 to 100 C (-40 to 212 F) |