TDK-Lambda Americas Inc. DC-DC Converters i6A4W020A033V-002-R

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The i6A4W020A033V-002-R is a 250W non-isolated DC-DC step-down converter with a 3.3 to 15V output range and 20A maximum current, housed in a DIP package measuring 33 x 22.9 x 12.1 mm. It accepts a 9 to 53V input, operates with up to 97% efficiency, and includes standard features such as remote sense and positive logic remote On-Off, with optional power good and output sequencing. The unit meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards, supports convection or forced air cooling, and has an operating temperature range of -40 to 125°C. Output ripple and noise are rated at 20mV pk-pk, and overcurrent protection triggers at 27A. MTBF exceeds 12 million hours at 40°C ambient under full load.

Datasheet Summary
Powered by GS/AI

The i6A4W020A033V-002-R is a 250W non-isolated DC-DC step-down converter with a 3.3 to 15V output range and 20A maximum current, housed in a DIP package measuring 33 x 22.9 x 12.1 mm. It accepts a 9 to 53V input, operates with up to 97% efficiency, and includes standard features such as remote sense and positive logic remote On-Off, with optional power good and output sequencing. The unit meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards, supports convection or forced air cooling, and has an operating temperature range of -40 to 125°C. Output ripple and noise are rated at 20mV pk-pk, and overcurrent protection triggers at 27A. MTBF exceeds 12 million hours at 40°C ambient under full load.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - i6A4W020A033V-002-R - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
i6A4W020A033V-002-R
DC-DC Converters i6A4W020A033V-002-R
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number i6A4W020A033V-002-R
Product Name DC-DC Converters
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features 75W in 1/16 brick size Step-down (Buck) converter Wide input & Wide output Negative output
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC6-1212SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
High Voltage Power Supplies - 202A-2KV-NEG-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
DC-DC Converters - CC3-4803SS-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 303L-50kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details