TDK-Lambda Americas Inc. DC-DC Converters CCG3-48-03SR

Description
DC-DC Converters, PCB mount, Output: 2.64W, 3.3V, Isolated type
Request a Quote
Description
DC-DC Converters, PCB mount, Output: 2.64W, 3.3V, Isolated type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CCG3-48-03SR is a 2.64W isolated DC-DC converter from the CCG1R5-10 series, operating from an 18 to 76Vdc input and providing a 3.3V output. It is available in a surface mount package and features 1,500Vdc input-to-output isolation, efficiency of 77% at nominal input, and operates across an ambient temperature range of -40 to +100°C depending on the model. The converter meets IEC62368-1 safety standards and is designed for use in harsh environments with an option for double-sided board coating. The input current at nominal load is 0.071A. No trim function is specified for this variant.

Datasheet Summary
Powered by GS/AI

The CCG3-48-03SR is a 2.64W isolated DC-DC converter from the CCG1R5-10 series, operating from an 18 to 76Vdc input and providing a 3.3V output. It is available in a surface mount package and features 1,500Vdc input-to-output isolation, efficiency of 77% at nominal input, and operates across an ambient temperature range of -40 to +100°C depending on the model. The converter meets IEC62368-1 safety standards and is designed for use in harsh environments with an option for double-sided board coating. The input current at nominal load is 0.071A. No trim function is specified for this variant.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG3-48-03SR - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG3-48-03SR
DC-DC Converters CCG3-48-03SR
DC-DC Converters, PCB mount, Output: 2.64W, 3.3V, Isolated type

DC-DC Converters, PCB mount, Output: 2.64W, 3.3V, Isolated type

Supplier's Site Datasheet
Dc-Dc Converter, 3.3V, 0.8A; Power Supply Approvals Tdk-Lambda - 30AK8163 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.8A; Power Supply Approvals Tdk-Lambda
30AK8163
Dc-Dc Converter, 3.3V, 0.8A; Power Supply Approvals Tdk-Lambda 30AK8163
DC-DC CONVERTER, 3.3V, 0.8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2.64W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2.64W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:800mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CCG3-48-03SR 30AK8163
Product Name DC-DC Converters Dc-Dc Converter, 3.3V, 0.8A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC1R5-2403SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
High Voltage Power Supplies - 500A-10KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402S-4KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-4kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details