The PAE50S48-5 is a DC-DC converter designed for distributed power architectures in telecommunications and industrial electronics, offering a 4.25 to 5.75 V output at up to 10 A, with 91% efficiency at full load. It operates from a 36 to 76 VDC input, features remote on/off control and remote sense, and maintains ±1% output voltage accuracy with 100 mV maximum ripple and noise. The converter provides overcurrent protection (105%-150% auto-restart) and overvoltage protection (120%-140% auto-restart for -V models), with 1500 VDC input-to-output isolation. Mounted in an industry-standard eighth-brick package measuring 22.76 × 8.5 × 57.9 mm, it operates from -40 to +85°C with convection or forced air cooling and meets IEC/EN/UL/CSA60950-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PAE50S48-5 |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |