The PAE100S48-5 is a DC-DC converter in the PAE50/100 series, designed for distributed power architecture in telecommunications and networking applications. It features a 36-76VDC input range and delivers a 5.0V output at up to 20A, with a maximum output power of 100W and 91% efficiency at full load. The converter supports remote on/off control and remote sensing, with output voltage adjustment from 4.25V to 5.75V. It operates from -40°C to +85°C, complies with IEC/EN/UL/CSA60950-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PAE100S48-5 |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |