TDK-Lambda Americas Inc. DC-DC Converters CCG1R5-48-05SF

Description
DC-DC Converters, PCB mount, Output: 1.5W, 5V, Isolated type
Request a Quote
Description
DC-DC Converters, PCB mount, Output: 1.5W, 5V, Isolated type
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CCG1R5-48-05SF is a 1.5W isolated DC-DC converter from the CCG1R5-10 series, operating from an 18 to 76Vdc input and delivering a 5V output. It is available in a through-hole mounting configuration and provides 1,500Vdc input-to-output isolation. The converter achieves 76% efficiency at nominal input and supports a -5% to +10% output voltage trim. It operates within an ambient temperature range of -40 to +100°C and is certified to IEC62368-1. No silicone potting is used, supporting surface mount reflow processes.

Datasheet Summary
Powered by GS/AI

The CCG1R5-48-05SF is a 1.5W isolated DC-DC converter from the CCG1R5-10 series, operating from an 18 to 76Vdc input and delivering a 5V output. It is available in a through-hole mounting configuration and provides 1,500Vdc input-to-output isolation. The converter achieves 76% efficiency at nominal input and supports a -5% to +10% output voltage trim. It operates within an ambient temperature range of -40 to +100°C and is certified to IEC62368-1. No silicone potting is used, supporting surface mount reflow processes.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG1R5-48-05SF - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG1R5-48-05SF
DC-DC Converters CCG1R5-48-05SF
DC-DC Converters, PCB mount, Output: 1.5W, 5V, Isolated type

DC-DC Converters, PCB mount, Output: 1.5W, 5V, Isolated type

Supplier's Site Datasheet
DC DC Converters - 285-CCG1R5-48-05SF-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-CCG1R5-48-05SF-ND
DC DC Converters 285-CCG1R5-48-05SF-ND
Isolated Module DC DC Converter 1 Output 5V 300mA 18V - 76V Input

Isolated Module DC DC Converter 1 Output 5V 300mA 18V - 76V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.3A; Power Supply Approvals Tdk-Lambda - 30AK8128 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.3A; Power Supply Approvals Tdk-Lambda
30AK8128
Dc-Dc Converter, 5V, 0.3A; Power Supply Approvals Tdk-Lambda 30AK8128
DC-DC CONVERTER, 5V, 0.3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Width:10.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CCG1R5-48-05SF 285-CCG1R5-48-05SF-ND 30AK8128
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 5V, 0.3A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CN100A24-24/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 402S-10KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-3KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 802-OEM-50KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details