TDK-Lambda Americas Inc., High Power Division Switch Mode Power Supply; For Use With Tdk-Lambda OVP12

Description
SWITCH MODE POWER SUPPLY; For Use With:H Series; Accessory Type:Module; Product Range:-; No. of Outputs:1; Output Current:8A; Output Voltage:34V; Power Supply Type:Linear; Supply Voltage:264VAC RoHS Compliant: NA
Datasheet
Description
SWITCH MODE POWER SUPPLY; For Use With:H Series; Accessory Type:Module; Product Range:-; No. of Outputs:1; Output Current:8A; Output Voltage:34V; Power Supply Type:Linear; Supply Voltage:264VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mode Power Supply; For Use With Tdk-Lambda - 92B4808 - Newark, An Avnet Company
Chicago, IL, United States
Switch Mode Power Supply; For Use With Tdk-Lambda
92B4808
Switch Mode Power Supply; For Use With Tdk-Lambda 92B4808
SWITCH MODE POWER SUPPLY; For Use With:H Series; Accessory Type:Module; Product Range:-; No. of Outputs:1; Output Current:8A; Output Voltage:34V; Power Supply Type:Linear; Supply Voltage:264VAC RoHS Compliant: NA

SWITCH MODE POWER SUPPLY; For Use With:H Series; Accessory Type:Module; Product Range:-; No. of Outputs:1; Output Current:8A; Output Voltage:34V; Power Supply Type:Linear; Supply Voltage:264VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 92B4808
Product Name Switch Mode Power Supply; For Use With Tdk-Lambda
DC Output Voltage 34.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DHP50-400 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 20000 watts
View Details