TDK-Lambda Americas Inc., High Power Division Ac-Dc Converter, Open Frame, 3 O/p, 350W, 5V, 12V, 12V; Power Supply Approvals Tdk-Lambda NV3222D3

Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 350W, 5V, 12V, 12V; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):350W; Power Rating (Convection Cooling):-; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 350W, 5V, 12V, 12V; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):350W; Power Rating (Convection Cooling):-; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 3 O/p, 350W, 5V, 12V, 12V; Power Supply Approvals Tdk-Lambda - 04M4578 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 350W, 5V, 12V, 12V; Power Supply Approvals Tdk-Lambda
04M4578
Ac-Dc Converter, Open Frame, 3 O/p, 350W, 5V, 12V, 12V; Power Supply Approvals Tdk-Lambda 04M4578
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 350W, 5V, 12V, 12V; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):350W; Power Rating (Convection Cooling):-; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 350W, 5V, 12V, 12V; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):350W; Power Rating (Convection Cooling):-; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 04M4578
Product Name Ac-Dc Converter, Open Frame, 3 O/p, 350W, 5V, 12V, 12V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR40-20A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 800 watts
View Details