TDK-Lambda Americas Inc. Power Supply; 90 to 264 VAC; 25 A; 47 to 63 Hz; 300 uA (Max.) @ 264 VAC/63 Hz NV1350TT

Description
47 to 63 Hz Frequency, NV175 Series Power Supplies High efficiency Low profile Power factor corrected No minimum loads 1 to 5 Outputs Universal input (90 to 264 VAC) High Efficiency Wide Range AC Input — 90-264 VAC No Minimum Loads Industry Standard 3" × 5" Footprint (N Suffix 3.7" × 5") Medical Safety Approvals Many Output Voltage Configurations Are Available — Contact Your Local Allied Sales Representative
Description
47 to 63 Hz Frequency, NV175 Series Power Supplies High efficiency Low profile Power factor corrected No minimum loads 1 to 5 Outputs Universal input (90 to 264 VAC) High Efficiency Wide Range AC Input — 90-264 VAC No Minimum Loads Industry Standard 3" × 5" Footprint (N Suffix 3.7" × 5") Medical Safety Approvals Many Output Voltage Configurations Are Available — Contact Your Local Allied Sales Representative

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 90 to 264 VAC; 25 A; 47 to 63 Hz; 300 uA (Max.) @ 264 VAC/63 Hz - 70177007 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 90 to 264 VAC; 25 A; 47 to 63 Hz; 300 uA (Max.) @ 264 VAC/63 Hz
70177007
Power Supply; 90 to 264 VAC; 25 A; 47 to 63 Hz; 300 uA (Max.) @ 264 VAC/63 Hz 70177007
47 to 63 Hz Frequency, NV175 Series Power Supplies High efficiency Low profile Power factor corrected No minimum loads 1 to 5 Outputs Universal input (90 to 264 VAC) High Efficiency Wide Range AC Input — 90-264 VAC No Minimum Loads Industry Standard 3" × 5" Footprint (N Suffix 3.7" × 5") Medical Safety Approvals Many Output Voltage Configurations Are Available — Contact Your Local Allied Sales Representative

47 to 63 Hz Frequency, NV175 Series Power Supplies

  • High efficiency
  • Low profile
  • Power factor corrected
  • No minimum loads
  • 1 to 5 Outputs
  • Universal input (90 to 264 VAC)
  • High Efficiency
  • Wide Range AC Input — 90-264 VAC
  • No Minimum Loads
  • Industry Standard 3" × 5" Footprint (N Suffix 3.7" × 5")
  • Medical Safety Approvals
  • Many Output Voltage Configurations Are Available — Contact Your Local Allied Sales Representative
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70177007
Product Name Power Supply; 90 to 264 VAC; 25 A; 47 to 63 Hz; 300 uA (Max.) @ 264 VAC/63 Hz
Type DC Power Supply
Technology Linear Power Supply
Form Factor Open Frame
Applications Medical
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG10-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details