TDK-Lambda Americas Inc. Chassis Mount AC-DC Power supplies NV1-4G5TT

Description
A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 62368-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards. Features High Efficiency High Power Density Up to 5 configurable outputs No minimum load Fits 1U applications Medically Approved versions Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 62368-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards. Features High Efficiency High Power Density Up to 5 configurable outputs No minimum load Fits 1U applications Medically Approved versions Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount AC-DC Power supplies - NV1-4G5TT - TDK-Lambda Europe GmbH
Achern, Germany
Chassis Mount AC-DC Power supplies
NV1-4G5TT
Chassis Mount AC-DC Power supplies NV1-4G5TT
A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 62368-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards. Features High Efficiency High Power Density Up to 5 configurable outputs No minimum load Fits 1U applications Medically Approved versions Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio

A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 62368-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards.

Features

  • High Efficiency
  • High Power Density
  • Up to 5 configurable outputs
  • No minimum load
  • Fits 1U applications
  • Medically Approved versions

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
AC DC Converters - 285-NV1-4G5TT-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NV1-4G5TT-ND
AC DC Converters 285-NV1-4G5TT-ND
Open Frame AC DC Converters 4 Output 24V 5V 12V -12V 7.5A, 10A, 5A, 1A 90 ~ 264 VAC Input

Open Frame AC DC Converters 4 Output 24V 5V 12V -12V 7.5A, 10A, 5A, 1A 90 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 200178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
200178
Switching Power Supplies 200178
TDK-Lambda NV1-4G5TT

TDK-Lambda NV1-4G5TT

Supplier's Site
Power Supply, Ac-Dc, 4 Output, 180W; Power Supply Approvals Tdk-Lambda - 83K4045 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 4 Output, 180W; Power Supply Approvals Tdk-Lambda
83K4045
Power Supply, Ac-Dc, 4 Output, 180W; Power Supply Approvals Tdk-Lambda 83K4045
POWER SUPPLY, AC-DC, 4 OUTPUT, 180W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):180W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 4 OUTPUT, 180W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):180W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, 1U Applications, Fixed, 200W, 24V, 7.5A, 5V, 8A, 12V, 5A, -12V, 1A Rohs Compliant Tdk-Lambda - 55W4252 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, 1U Applications, Fixed, 200W, 24V, 7.5A, 5V, 8A, 12V, 5A, -12V, 1A Rohs Compliant Tdk-Lambda
55W4252
Ac/dc Open Frame Power Supply, 1U Applications, Fixed, 200W, 24V, 7.5A, 5V, 8A, 12V, 5A, -12V, 1A Rohs Compliant Tdk-Lambda 55W4252
AC/DC Open Frame Power Supply, 1U Applications, Fixed, 200W, 24V, 7.5A, 5V, 8A, 12V, 5A, -12V, 1A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, 1U Applications, Fixed, 200W, 24V, 7.5A, 5V, 8A, 12V, 5A, -12V, 1A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Europe GmbH DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number NV1-4G5TT 285-NV1-4G5TT-ND 200178 83K4045 55W4252
Product Name Chassis Mount AC-DC Power supplies AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 4 Output, 180W; Power Supply Approvals Tdk-Lambda Ac/dc Open Frame Power Supply, 1U Applications, Fixed, 200W, 24V, 7.5A, 5V, 8A, 12V, 5A, -12V, 1A Rohs Compliant Tdk-Lambda
Type DC Power Supply Medical Power Supply; 1 Medical Power Supply DC Power Supply DC Power Supply
Form Factor Board Mount; Open Frame Open Frame
DC Output Voltage 5.0 to 24.0 volts 24.0 volts
DC Output Current 1 to 8 amps
DC Output Power 180 watts
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 12 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 12.0 volts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-S1015 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
3 suppliers
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details