TDK-Lambda Americas Inc. Chassis Mount AC-DC Power supplies NV1-4G5TT-N3

Description
A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 62368-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards. Features High Efficiency High Power Density Up to 5 configurable outputs No minimum load Fits 1U applications Medically Approved versions Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 62368-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards. Features High Efficiency High Power Density Up to 5 configurable outputs No minimum load Fits 1U applications Medically Approved versions Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount AC-DC Power supplies - NV1-4G5TT-N3 - TDK-Lambda Europe GmbH
Achern, Germany
Chassis Mount AC-DC Power supplies
NV1-4G5TT-N3
Chassis Mount AC-DC Power supplies NV1-4G5TT-N3
A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 62368-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards. Features High Efficiency High Power Density Up to 5 configurable outputs No minimum load Fits 1U applications Medically Approved versions Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio

A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 62368-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards.

Features

  • High Efficiency
  • High Power Density
  • Up to 5 configurable outputs
  • No minimum load
  • Fits 1U applications
  • Medically Approved versions

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
AC DC Converters - 285-NV1-4G5TT-N3-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NV1-4G5TT-N3-ND
AC DC Converters 285-NV1-4G5TT-N3-ND
Open Frame AC DC Converters 4 Output 24V 5V 12V -12V 7.5A, 10A, 5A, 1A 90 ~ 264 VAC Input

Open Frame AC DC Converters 4 Output 24V 5V 12V -12V 7.5A, 10A, 5A, 1A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 4 Output, 180W; Power Supply Approvals Tdk-Lambda - 83K4046 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 4 Output, 180W; Power Supply Approvals Tdk-Lambda
83K4046
Power Supply, Ac-Dc, 4 Output, 180W; Power Supply Approvals Tdk-Lambda 83K4046
POWER SUPPLY, AC-DC, 4 OUTPUT, 180W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):180W; Input Voltage VAC:90V AC to 264V AC

POWER SUPPLY, AC-DC, 4 OUTPUT, 180W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):180W; Input Voltage VAC:90V AC to 264V AC

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number NV1-4G5TT-N3 285-NV1-4G5TT-N3-ND 83K4046
Product Name Chassis Mount AC-DC Power supplies AC DC Converters Power Supply, Ac-Dc, 4 Output, 180W; Power Supply Approvals Tdk-Lambda
Type DC Power Supply Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount; Open Frame Open Frame
DC Output Voltage 5.0 to 24.0 volts
DC Output Current 1 to 8 amps
DC Output Power 180 watts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter - BHT 319R-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details