TDK-Lambda Americas Inc., High Power Division AC DC Converters NV1-4G5FFH-F

Description
Enclosed AC DC Converters 4 Output 24V 5V 15V -15V 7.5A, 10A, 5A, 2A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 4 Output 24V 5V 15V -15V 7.5A, 10A, 5A, 2A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-NV1-4G5FFH-F-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NV1-4G5FFH-F-ND
AC DC Converters 285-NV1-4G5FFH-F-ND
Enclosed AC DC Converters 4 Output 24V 5V 15V -15V 7.5A, 10A, 5A, 2A 90 ~ 264 VAC Input

Enclosed AC DC Converters 4 Output 24V 5V 15V -15V 7.5A, 10A, 5A, 2A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 4 O/p, 200W; Power Supply Approvals Tdk-Lambda - 12R3345 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 4 O/p, 200W; Power Supply Approvals Tdk-Lambda
12R3345
Power Supply, Ac-Dc, 4 O/p, 200W; Power Supply Approvals Tdk-Lambda 12R3345
POWER SUPPLY, AC-DC, 4 O/P, 200W; Power Supply Approvals:ITE; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:7.5A; Input Voltage AC Max:264V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 4 O/P, 200W; Power Supply Approvals:ITE; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:7.5A; Input Voltage AC Max:264V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-NV1-4G5FFH-F-ND 12R3345
Product Name AC DC Converters Power Supply, Ac-Dc, 4 O/p, 200W; Power Supply Approvals Tdk-Lambda
Type Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance ROHS COMP RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1856792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Adapter Plug Type C14
Regulatory Compliance RoHS Compliant
View Details