Enclosed AC DC Converters 4 Output 5V 2.7V 12V -12V 25A, 15A, 5A, 1A 90 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 4 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:4Outputs; Output Power Max:125W; Output Voltage - Output 1:5V; Output Current - Output 1:25A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 285-NV1-452TT-C-ND | 10K0360 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 4 Output, 125W; Power Supply Approvals Tdk-Lambda |
| Type | Medical Power Supply; 1 | DC Power Supply |
| Features | Power Factor Correction | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Regulatory Compliance | ROHS COMP | RoHS Compliant |
| AC Input Voltage | 90.0 to 264.0 volts |