TDK-Lambda Americas Inc. AC DC Converters NV1-350FF

Description
Open Frame AC DC Converters 3 Output 5V 15V -15V 25A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 3 Output 5V 15V -15V 25A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-NV1-350FF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NV1-350FF-ND
AC DC Converters 285-NV1-350FF-ND
Open Frame AC DC Converters 3 Output 5V 15V -15V 25A, 5A, 1A 90 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 5V 15V -15V 25A, 5A, 1A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3 Output, 175W; Power Supply Approvals Tdk-Lambda - 09J4844 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3 Output, 175W; Power Supply Approvals Tdk-Lambda
09J4844
Power Supply, Ac-Dc, 3 Output, 175W; Power Supply Approvals Tdk-Lambda 09J4844
POWER SUPPLY, AC-DC, 3 OUTPUT, 175W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):175W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3 OUTPUT, 175W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):175W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-NV1-350FF-ND 09J4844
Product Name AC DC Converters Power Supply, Ac-Dc, 3 Output, 175W; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
AC-DC Power Supplies - CSS500-57/SI - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI4810AP - Powell Electronics, Inc.
Specs
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details