TDK-Lambda Americas Inc. AC DC Converters NV1-350FF-N-C

Description
Enclosed AC DC Converters 3 Output 5V 15V -15V 25A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 3 Output 5V 15V -15V 25A, 5A, 1A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-NV1-350FF-N-C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NV1-350FF-N-C-ND
AC DC Converters 285-NV1-350FF-N-C-ND
Enclosed AC DC Converters 3 Output 5V 15V -15V 25A, 5A, 1A 90 ~ 264 VAC Input

Enclosed AC DC Converters 3 Output 5V 15V -15V 25A, 5A, 1A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3 Output, 125W; Power Supply Approvals Tdk-Lambda - 10K0351 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3 Output, 125W; Power Supply Approvals Tdk-Lambda
10K0351
Power Supply, Ac-Dc, 3 Output, 125W; Power Supply Approvals Tdk-Lambda 10K0351
POWER SUPPLY, AC-DC, 3 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:3Outputs; Output Power Max:125W; Output Voltage - Output 1:5V; Output Current - Output 1:25A; Output Voltage - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:3Outputs; Output Power Max:125W; Output Voltage - Output 1:5V; Output Current - Output 1:25A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-NV1-350FF-N-C-ND 10K0351
Product Name AC DC Converters Power Supply, Ac-Dc, 3 Output, 125W; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance ROHS COMP
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers