TDK-Lambda Americas Inc. AC DC Converters NV1-250T0-N-C

Description
Enclosed AC DC Converters 2 Output 5V 12V 25A, 5A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 5V 12V 25A, 5A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-NV1-250T0-N-C-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NV1-250T0-N-C-ND
AC DC Converters 285-NV1-250T0-N-C-ND
Enclosed AC DC Converters 2 Output 5V 12V 25A, 5A 90 ~ 264 VAC Input

Enclosed AC DC Converters 2 Output 5V 12V 25A, 5A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 2 Output, 125W; Power Supply Approvals Tdk-Lambda - 43K4689 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 2 Output, 125W; Power Supply Approvals Tdk-Lambda
43K4689
Power Supply, Ac-Dc, 2 Output, 125W; Power Supply Approvals Tdk-Lambda 43K4689
POWER SUPPLY, AC-DC, 2 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:2Outputs; Output Power Max:125W; Output Voltage - Output 1:5V; Output Current - Output 1:25A; Output Voltage - Output 2:

POWER SUPPLY, AC-DC, 2 OUTPUT, 125W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:2Outputs; Output Power Max:125W; Output Voltage - Output 1:5V; Output Current - Output 1:25A; Output Voltage - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-NV1-250T0-N-C-ND 43K4689
Product Name AC DC Converters Power Supply, Ac-Dc, 2 Output, 125W; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance ROHS COMP
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 402L-15KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details