The NV1-1T000 is a 175W single-output AC-DC power supply with a 12V / 15A output, designed for medical, industrial, and communications applications. It comes in an open-frame case with a vertical IEC input connector and measures 203.2 x 101.6 x 38.1 mm. It accepts an input range of 90-264 VAC and operates at 45-63 Hz, with 4.3 kVdc isolation between input and output. Efficiency reaches up to 90%, with holdup time of 16 ms minimum at 90 VAC. The unit includes remote sense for Channels 1 and 2, overvoltage, short-circuit, and overtemperature protection, and a Power Good signal. It complies with IEC/EN 62368-1, IEC/EN 60601-1, UL/CSA 62368-1, and UL/CSA 60601-1, and meets Class B emissions per EN55011 and FCC part 15. Operation is supported from 0°C to 50°C, with derating above 50°C. The part conforms to ISO9001 and ISO13485 quality standards.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 62368-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards.
Features
Applications for this product
Open Frame AC DC Converters 1 Output 12V 15A 90 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 12V, 15A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):180W @ 10CFM; Power Rating (Convection Cooling):55W; Input Voltage VAC:90V AC to 264V AC; Product Range:NV Series RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | NV1-1T000 | NV1-1T000 | 200140 | 285-NV1-1T000-ND | 83K4039 |
| Product Name | AC-DC Power Supplies | Chassis Mount AC-DC Power supplies | Switching Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 12V, 15A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 | RoHS Compliant | RoHS Compliant | ||
| DC Output Voltage | 12.0 volts | 12.0 volts | 12.0 volts |