The NV1-1G000 is a 175W single-output AC-DC power supply with a 24V / 7.5A output, designed for medical, industrial, and communication applications. It features a U chassis with no case or fan option, measuring 127 x 102 x 38 mm. Input voltage range is 90-264 Vac, with 45-63 Hz frequency support. Efficiency reaches up to 90%, with a hold-up time of 16 ms minimum at 90 Vac. It includes overvoltage, short-circuit, and overtemperature protection, and meets EN61000-3-2 for harmonics and EN61000-6-3/EN60601-
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
A configurable design gives TDK-Lambda the ability to rapidly deliver a very broad range of product combinations from standard platforms. The NV series features a choice of one to five outputs with voltages ranging from 1.8 to 28V, signals, remote on/off and multiple case options. Product safety certifications include IEC/EN/UL 62368-1 and on a number of models, the IEC/EN/UL 60601-1 medical standards.
Features
Applications for this product
Open Frame AC DC Converters 1 Output 24V 7.5A 90 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 1 OUTPUT, 175W; Power Supply Approvals:ITE, Laboratory Equipment & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):175W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
PSU, SWITCH MODE, N175, 24V,175/180W; No. of Outputs:1 Output; Power Rating (Covection Cooling):180W; Power Rating (Forced Cooling):-; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | NV1-1G000 | NV1-1G000 | 285-NV1-1G000-ND | 10K0348 | 55W4247 |
| Product Name | AC-DC Power Supplies | Chassis Mount AC-DC Power supplies | AC DC Converters | Power Supply, Ac-Dc, 1 Output, 175W; Power Supply Approvals Tdk-Lambda | Psu, Switch Mode, N175, 24V,175/180W; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply | |
| Technology | Switching Power Supply | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 | RoHS Compliant | RoHS Compliant | ||
| DC Output Voltage | 24.0 volts | 24.0 volts |