The NV1-1F000 is a 175W single-output AC/DC power supply with a 15V/12A output, designed for industrial and medical applications. It operates from 90-264V AC input and features a compact, low-profile chassis with a top-mounted connector. The unit offers 90% peak efficiency, 16ms minimum hold-up at 90V AC, and ±1% voltage regulation with remote sense capability on primary outputs. It includes overvoltage, short-circuit, and overtemperature protection, and meets IEC/EN 62368-1, UL62368-1, IEC/EN 60601-1, and relevant EMC standards including EN55011 Class B and EN61000-3-2 Class A. Operational temperature range is 0°C to 50°C, with derating above 50°C. The case has no fan or IEC inlet option.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | NV1-1F000 |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 |
| DC Output Voltage | 15.0 volts |