TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG203BH102JT NTCG203BH102JT

Description
Manufacturer: TDK Corporation Win Source Part Number: 209328-NTCG203BH102J T Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 3100K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 230mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 209328-NTCG203BH102J T Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 3100K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 230mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG203BH102JT - 209328-NTCG203BH102JT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG203BH102JT
209328-NTCG203BH102JT
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG203BH102JT 209328-NTCG203BH102JT
Manufacturer: TDK Corporation Win Source Part Number: 209328-NTCG203BH102J T Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 3100K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0805 (2012 Metric) Maximum Power Dissipation: 230mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 209328-NTCG203BH102JT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 1k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/85: 3100K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0805 (2012 Metric)
Maximum Power Dissipation: 230mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 209328-NTCG203BH102JT
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG203BH102JT
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302CQDRLRQ1 - 937085-TMP302CQDRLRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 17-030A - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details