TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164QH224JT1 NTCG164QH224JT1

Description
Manufacturer: TDK Corporation Win Source Part Number: 004134-NTCG164QH224J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4661K B25/85: 4750K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 004134-NTCG164QH224J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4661K B25/85: 4750K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164QH224JT1 - 004134-NTCG164QH224JT1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164QH224JT1
004134-NTCG164QH224JT1
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164QH224JT1 004134-NTCG164QH224JT1
Manufacturer: TDK Corporation Win Source Part Number: 004134-NTCG164QH224J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4661K B25/85: 4750K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 004134-NTCG164QH224JT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 220k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4661K
B25/85: 4750K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 004134-NTCG164QH224JT1
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164QH224JT1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

RTD (Resistance Temperature Detector) - P0K1.232.6W.A.010 - ODG (Origin Data Global)
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Through Hole
Operating Temperature -200 to 600 C (-328 to 1112 F)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302AQDRLRQ1 - 937084-TMP302AQDRLRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details