TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164QH224HT1 NTCG164QH224HT1

Description
Manufacturer: TDK Corporation Win Source Part Number: 209326-NTCG164QH224H T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4661K B25/85: 4750K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 209326-NTCG164QH224H T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4661K B25/85: 4750K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164QH224HT1 - 209326-NTCG164QH224HT1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164QH224HT1
209326-NTCG164QH224HT1
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164QH224HT1 209326-NTCG164QH224HT1
Manufacturer: TDK Corporation Win Source Part Number: 209326-NTCG164QH224H T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 220k Resistance Tolerance: ±3% B Value Tolerance: ±3% B25/50: 4661K B25/85: 4750K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Quantity per package: 4k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 209326-NTCG164QH224HT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 220k
Resistance Tolerance: ±3%
B Value Tolerance: ±3%
B25/50: 4661K
B25/85: 4750K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 209326-NTCG164QH224HT1
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164QH224HT1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature & Humidity Sensor ICs - 2333517 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting TO-5
Standards and Certifications RoHS
View Details