TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH473JTDS NTCG164LH473JTDS

Description
Manufacturer: TDK Corporation Win Source Part Number: 004133-NTCG164LH473J TDS Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4485K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 004133-NTCG164LH473J TDS Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4485K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH473JTDS - 004133-NTCG164LH473JTDS - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH473JTDS
004133-NTCG164LH473JTDS
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH473JTDS 004133-NTCG164LH473JTDS
Manufacturer: TDK Corporation Win Source Part Number: 004133-NTCG164LH473J TDS Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4485K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 004133-NTCG164LH473JTDS
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4485K
B25/85: 4550K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 004133-NTCG164LH473JTDS
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH473JTDS
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023AJQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Linear, Compass (ICs) - A1318LUA-2-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 3 to 3.63 volts
View Details
2 suppliers