TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH154JT1 NTCG164LH154JT1

Description
Manufacturer: TDK Corporation Win Source Part Number: 004132-NTCG164LH154J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 150k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4485K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 004132-NTCG164LH154J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 150k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4485K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH154JT1 - 004132-NTCG164LH154JT1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH154JT1
004132-NTCG164LH154JT1
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH154JT1 004132-NTCG164LH154JT1
Manufacturer: TDK Corporation Win Source Part Number: 004132-NTCG164LH154J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 150k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4485K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 004132-NTCG164LH154JT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 150k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4485K
B25/85: 4550K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
NTC Thermistors - NTCG164LH154JT1 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCG164LH154JT1
NTC Thermistors NTCG164LH154JT1
THERM NTC 150KOHM 4485K 0603

THERM NTC 150KOHM 4485K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 004132-NTCG164LH154JT1 NTCG164LH154JT1
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH154JT1 NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensor IC TO92 - TSIC 306 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
2 suppliers
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375889-TLE49644MXTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
3 suppliers