TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH104JTDS NTCG164LH104JTDS

Description
Manufacturer: TDK Corporation Win Source Part Number: 004131-NTCG164LH104J TDS Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4485K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 004131-NTCG164LH104J TDS Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4485K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH104JTDS - 004131-NTCG164LH104JTDS - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH104JTDS
004131-NTCG164LH104JTDS
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH104JTDS 004131-NTCG164LH104JTDS
Manufacturer: TDK Corporation Win Source Part Number: 004131-NTCG164LH104J TDS Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4485K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 004131-NTCG164LH104JTDS
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4485K
B25/85: 4550K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - NTCG164LH104JTDS - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCG164LH104JTDS
NTC Thermistors NTCG164LH104JTDS
THERM NTC 100KOHM 4485K 0603

THERM NTC 100KOHM 4485K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 004131-NTCG164LH104JTDS NTCG164LH104JTDS
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH104JTDS NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1266ELHLT-SO3-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 2.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3903-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details