TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH104JT1 NTCG164LH104JT1

Description
Manufacturer: TDK Corporation Win Source Part Number: 1083736-NTCG164LH104 JT1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4485K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1083736-NTCG164LH104 JT1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4485K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH104JT1 - 1083736-NTCG164LH104JT1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH104JT1
1083736-NTCG164LH104JT1
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH104JT1 1083736-NTCG164LH104JT1
Manufacturer: TDK Corporation Win Source Part Number: 1083736-NTCG164LH104 JT1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4485K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive Quantity per package: 4k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 1083736-NTCG164LH104JT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4485K
B25/85: 4550K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive
Quantity per package: 4k pcs

Buy Now Datasheet
NTC Thermistors - NTCG164LH104JT1 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCG164LH104JT1
NTC Thermistors NTCG164LH104JT1
THERM NTC 100KOHM 4485K 0603

THERM NTC 100KOHM 4485K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1083736-NTCG164LH104JT1 NTCG164LH104JT1
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH104JT1 NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1585 - 1-FS63LTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3903-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details