TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH104HT1S NTCG164LH104HT1S

Description
Manufacturer: TDK Corporation Win Source Part Number: 887748-NTCG164LH104H T1S Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 100k 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 887748-NTCG164LH104H T1S Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 100k 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH104HT1S - 887748-NTCG164LH104HT1S - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH104HT1S
887748-NTCG164LH104HT1S
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH104HT1S 887748-NTCG164LH104HT1S
Manufacturer: TDK Corporation Win Source Part Number: 887748-NTCG164LH104H T1S Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 100k 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070

Manufacturer: TDK Corporation
Win Source Part Number: 887748-NTCG164LH104HT1S
Series: NTCG
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 100k 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 887748-NTCG164LH104HT1S
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164LH104HT1S
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1366LKTTN-5-T - 908871-A1366LKTTN-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers