TDK Corporation Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCG164KF104FT1S

Description
Win Source Part Number: 968093-NTCG164KF104F T1S Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCG Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4419K B25/85: 4485K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TDK Corporation Other Names: 445-174523-1,445-174 523-2,445-174523-6
Request a Quote Datasheet
Description
Win Source Part Number: 968093-NTCG164KF104F T1S Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCG Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4419K B25/85: 4485K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TDK Corporation Other Names: 445-174523-1,445-174 523-2,445-174523-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 968093-NTCG164KF104FT1S - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
968093-NTCG164KF104FT1S
Sensors, Transducers - Temperature Sensors - NTC Thermistors 968093-NTCG164KF104FT1S
Win Source Part Number: 968093-NTCG164KF104F T1S Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: Automotive, AEC-Q200, NTCG Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4419K B25/85: 4485K Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TDK Corporation Other Names: 445-174523-1,445-174 523-2,445-174523-6

Win Source Part Number: 968093-NTCG164KF104FT1S
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: Automotive, AEC-Q200, NTCG
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 4419K
B25/85: 4485K
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: TDK Corporation
Other Names: 445-174523-1,445-174523-2,445-174523-6

Buy Now
NTC Thermistors - NTCG164KF104FT1S - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCG164KF104FT1S
NTC Thermistors NTCG164KF104FT1S
THERM NTC 100KOHM 4419K 0603

THERM NTC 100KOHM 4419K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 968093-NTCG164KF104FT1S NTCG164KF104FT1S
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-RPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers