TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164BH222JT1 NTCG164BH222JT1

Description
Manufacturer: TDK Corporation Win Source Part Number: 060589-NTCG164BH222J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 2.2k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4096K B25/85: 4100K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 060589-NTCG164BH222J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 2.2k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4096K B25/85: 4100K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164BH222JT1 - 060589-NTCG164BH222JT1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164BH222JT1
060589-NTCG164BH222JT1
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164BH222JT1 060589-NTCG164BH222JT1
Manufacturer: TDK Corporation Win Source Part Number: 060589-NTCG164BH222J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 2.2k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4096K B25/85: 4100K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 060589-NTCG164BH222JT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 2.2k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4096K
B25/85: 4100K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 060589-NTCG164BH222JT1
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164BH222JT1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLX-3-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors infrared - SMTIR2102 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Analog Temperature Sensor IC TO92 - TSic 501F TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details