Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4941CBAMA1 TLE4941CBAMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 936738-TLE4941CBAMA1 Series: Automotive, AEC-Q100 Features: Digital Switch Special Purpose Current Source Hall Effect PG-SSO-2-2 Package: 2-SIP, SSO-2-2 Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Part Status: Not For New Designs Family Name: TLE4941 Categories: Sensors Case / Package: PG-SSO-2-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE4941CX-ND, TLE4941CCT, TLE4941CBAMA1TB, SP000710666, TLE4941C, TLE4941CBAMA1CT, TLE4941C-ND, TLE4941CX, TLE4941CTB-ND, TLE4941CXA, TLE4941CCT-ND
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 936738-TLE4941CBAMA1 Series: Automotive, AEC-Q100 Features: Digital Switch Special Purpose Current Source Hall Effect PG-SSO-2-2 Package: 2-SIP, SSO-2-2 Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Part Status: Not For New Designs Family Name: TLE4941 Categories: Sensors Case / Package: PG-SSO-2-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE4941CX-ND, TLE4941CCT, TLE4941CBAMA1TB, SP000710666, TLE4941C, TLE4941CBAMA1CT, TLE4941C-ND, TLE4941CX, TLE4941CTB-ND, TLE4941CXA, TLE4941CCT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4941CBAMA1 - 936738-TLE4941CBAMA1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4941CBAMA1
936738-TLE4941CBAMA1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4941CBAMA1 936738-TLE4941CBAMA1
Manufacturer: Infineon Technologies Win Source Part Number: 936738-TLE4941CBAMA1 Series: Automotive, AEC-Q100 Features: Digital Switch Special Purpose Current Source Hall Effect PG-SSO-2-2 Package: 2-SIP, SSO-2-2 Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Part Status: Not For New Designs Family Name: TLE4941 Categories: Sensors Case / Package: PG-SSO-2-2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLE4941CX-ND, TLE4941CCT, TLE4941CBAMA1TB, SP000710666, TLE4941C, TLE4941CBAMA1CT, TLE4941C-ND, TLE4941CX, TLE4941CTB-ND, TLE4941CXA, TLE4941CCT-ND

Manufacturer: Infineon Technologies
Win Source Part Number: 936738-TLE4941CBAMA1
Series: Automotive, AEC-Q100
Features: Digital Switch Special Purpose Current Source Hall Effect PG-SSO-2-2
Package: 2-SIP, SSO-2-2
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: TLE4941
Categories: Sensors
Case / Package: PG-SSO-2-2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLE4941CX-ND, TLE4941CCT, TLE4941CBAMA1TB, SP000710666, TLE4941C, TLE4941CBAMA1CT, TLE4941C-ND, TLE4941CX, TLE4941CTB-ND, TLE4941CXA, TLE4941CCT-ND

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE4941CBAMA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4941CBAMA1
MAG SWITCH SPEC PURP SSO-2-2

MAG SWITCH SPEC PURP SSO-2-2

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 936738-TLE4941CBAMA1 TLE4941CBAMA1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4941CBAMA1 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347242-A1351LKTTN-T - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting 4-SIP Module
View Details
2 suppliers
Tmr Sensor, 5.5V, Soic-8; Magnetoresistive Sensor Technology Infineon - 75AC2535 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details