TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164BH103JT1 NTCG164BH103JT1

Description
Manufacturer: TDK Corporation Win Source Part Number: 004129-NTCG164BH103J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4067K B25/85: 4100K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 004129-NTCG164BH103J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4067K B25/85: 4100K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164BH103JT1 - 004129-NTCG164BH103JT1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164BH103JT1
004129-NTCG164BH103JT1
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164BH103JT1 004129-NTCG164BH103JT1
Manufacturer: TDK Corporation Win Source Part Number: 004129-NTCG164BH103J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4067K B25/85: 4100K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 004129-NTCG164BH103JT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4067K
B25/85: 4100K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
NTC Thermistors - NTCG164BH103JT1 - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCG164BH103JT1
NTC Thermistors NTCG164BH103JT1
THERMISTOR NTC 10KOHM 4067K 0603

THERMISTOR NTC 10KOHM 4067K 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 004129-NTCG164BH103JT1 NTCG164BH103JT1
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG164BH103JT1 NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Thermal gas flow sensor FS2 - FS2T.0.1E.025 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Enamelled copper wire
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details