TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104LH333JT1 NTCG104LH333JT1

Description
Manufacturer: TDK Corporation Win Source Part Number: 025753-NTCG104LH333J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 33k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4485K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 025753-NTCG104LH333J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 33k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4485K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104LH333JT1 - 025753-NTCG104LH333JT1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104LH333JT1
025753-NTCG104LH333JT1
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104LH333JT1 025753-NTCG104LH333JT1
Manufacturer: TDK Corporation Win Source Part Number: 025753-NTCG104LH333J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 33k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 4485K B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 025753-NTCG104LH333JT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 33k
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 4485K
B25/85: 4550K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 025753-NTCG104LH333JT1
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104LH333JT1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1354659-A1220LUATI-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009 E2010 - TLE5009 E2010 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S10123-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details