TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104BH102JT1 NTCG104BH102JT1

Description
Manufacturer: TDK Corporation Win Source Part Number: 929419-NTCG104BH102J T1 Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 1k 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 445-174313-2, NTCG104BH102JT, 445-174313-1, -NTCG104BH102JT, 445-174313-6
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 929419-NTCG104BH102J T1 Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 1k 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 445-174313-2, NTCG104BH102JT, 445-174313-1, -NTCG104BH102JT, 445-174313-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104BH102JT1 - 929419-NTCG104BH102JT1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104BH102JT1
929419-NTCG104BH102JT1
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104BH102JT1 929419-NTCG104BH102JT1
Manufacturer: TDK Corporation Win Source Part Number: 929419-NTCG104BH102J T1 Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 1k 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 445-174313-2, NTCG104BH102JT, 445-174313-1, -NTCG104BH102JT, 445-174313-6

Manufacturer: TDK Corporation
Win Source Part Number: 929419-NTCG104BH102JT1
Series: NTCG
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 1k 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 445-174313-2, NTCG104BH102JT, 445-174313-1, -NTCG104BH102JT, 445-174313-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929419-NTCG104BH102JT1
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104BH102JT1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
MFS02 on PCB (standard) - MFS02.PSTD.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Solder contacts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details