TDK Corporation Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCG104BF683FTDSX

Description
Win Source Part Number: 962165-NTCG104BF683F TDSX Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NTCG Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 68k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4085K B25/75: 4134K B25/85: 4150K B25/100: 4172K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TDK Corporation Other Names: 445-180069-1,445-180 069-2,445-180069-6
Request a Quote
Description
Win Source Part Number: 962165-NTCG104BF683F TDSX Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NTCG Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 68k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4085K B25/75: 4134K B25/85: 4150K B25/100: 4172K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TDK Corporation Other Names: 445-180069-1,445-180 069-2,445-180069-6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 962165-NTCG104BF683FTDSX - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
962165-NTCG104BF683FTDSX
Sensors, Transducers - Temperature Sensors - NTC Thermistors 962165-NTCG104BF683FTDSX
Win Source Part Number: 962165-NTCG104BF683F TDSX Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NTCG Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 68k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4085K B25/75: 4134K B25/85: 4150K B25/100: 4172K Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TDK Corporation Other Names: 445-180069-1,445-180 069-2,445-180069-6

Win Source Part Number: 962165-NTCG104BF683FTDSX
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: NTCG
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 68k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 4085K
B25/75: 4134K
B25/85: 4150K
B25/100: 4172K
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: TDK Corporation
Other Names: 445-180069-1,445-180069-2,445-180069-6

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 962165-NTCG104BF683FTDSX
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347457-A1185LLHLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Fast decay phosphors - J16843-09D - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Operating Temperature 5 to 45 C (41 to 113 F)
View Details