TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103JF103HT1 NTCG103JF103HT1

Description
Manufacturer: TDK Corporation Win Source Part Number: 060584-NTCG103JF103H T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 35mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 060584-NTCG103JF103H T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 35mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103JF103HT1 - 060584-NTCG103JF103HT1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103JF103HT1
060584-NTCG103JF103HT1
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103JF103HT1 060584-NTCG103JF103HT1
Manufacturer: TDK Corporation Win Source Part Number: 060584-NTCG103JF103H T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±3% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 35mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 060584-NTCG103JF103HT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±3%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3435K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 35mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 060584-NTCG103JF103HT1
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103JF103HT1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLX-1-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5012B E5020 - TLE5012B E5020 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S5930-512S - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details