TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103JF103GT1 NTCG103JF103GT1

Description
Manufacturer: TDK Corporation Win Source Part Number: 060583-NTCG103JF103G T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 35mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 060583-NTCG103JF103G T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 35mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103JF103GT1 - 060583-NTCG103JF103GT1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103JF103GT1
060583-NTCG103JF103GT1
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103JF103GT1 060583-NTCG103JF103GT1
Manufacturer: TDK Corporation Win Source Part Number: 060583-NTCG103JF103G T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 35mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 060583-NTCG103JF103GT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±2%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3435K
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 35mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 060583-NTCG103JF103GT1
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103JF103GT1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2952-TSIC506FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 4525DO-SS5AI100GP - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 5 volts
Operating Temperature -25 to 105 C (-13 to 221 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM235A Precision Temperature Sensor - LM235AH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers