TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103JF103GT NTCG103JF103GT

Description
Manufacturer: TDK Corporation Win Source Part Number: 060582-NTCG103JF103G T Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 35mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 060582-NTCG103JF103G T Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 35mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103JF103GT - 060582-NTCG103JF103GT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103JF103GT
060582-NTCG103JF103GT
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103JF103GT 060582-NTCG103JF103GT
Manufacturer: TDK Corporation Win Source Part Number: 060582-NTCG103JF103G T Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±2% B Value Tolerance: ±1% B25/50: 3380K B25/85: 3435K Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 35mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 060582-NTCG103JF103GT
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±2%
B Value Tolerance: ±1%
B25/50: 3380K
B25/85: 3435K
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 35mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 060582-NTCG103JF103GT
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103JF103GT
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
MicroFlowSens MFS02 thermal gas flow sensor - MFS 02 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Bonding Pads
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Motion Sensor ICs - 1939557 - RS Components, Ltd.
Specs
Package / Mounting Pg-tsop
Pg-tsop
Standards and Certifications RoHS
View Details
4 suppliers