TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103EH400JT1 NTCG103EH400JT1

Description
Manufacturer: TDK Corporation Win Source Part Number: 025748-NTCG103EH400J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 40 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3244K B25/85: 3250K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 025748-NTCG103EH400J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 40 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3244K B25/85: 3250K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103EH400JT1 - 025748-NTCG103EH400JT1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103EH400JT1
025748-NTCG103EH400JT1
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103EH400JT1 025748-NTCG103EH400JT1
Manufacturer: TDK Corporation Win Source Part Number: 025748-NTCG103EH400J T1 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 40 Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/50: 3244K B25/85: 3250K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 025748-NTCG103EH400JT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 40
Resistance Tolerance: ±5%
B Value Tolerance: ±3%
B25/50: 3244K
B25/85: 3250K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 025748-NTCG103EH400JT1
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103EH400JT1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1318LLHLX-2-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Silicon Flow Sensor SFS01 - SFS01 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Bonding Pads
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details