TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064EF104FTBX NTCG064EF104FTBX

Description
Manufacturer: TDK Corporation Win Source Part Number: 1083732-NTCG064EF104 FTBX Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Quantity per package: 15k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1083732-NTCG064EF104 FTBX Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Quantity per package: 15k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064EF104FTBX - 1083732-NTCG064EF104FTBX - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064EF104FTBX
1083732-NTCG064EF104FTBX
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064EF104FTBX 1083732-NTCG064EF104FTBX
Manufacturer: TDK Corporation Win Source Part Number: 1083732-NTCG064EF104 FTBX Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/85: 4550K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Quantity per package: 15k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 1083732-NTCG064EF104FTBX
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/85: 4550K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Quantity per package: 15k pcs

Buy Now Datasheet
NTC Thermistors - NTCG064EF104FTBX - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCG064EF104FTBX
NTC Thermistors NTCG064EF104FTBX
THERM NTC 100KOHM 4308K 0201

THERM NTC 100KOHM 4308K 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1083732-NTCG064EF104FTBX NTCG064EF104FTBX
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064EF104FTBX NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1232LLETR-T - 908853-A1232LLETR-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Position&current Sensors; Hall Effect Type Infineon - 34AC2010 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 3.5 to 32 volts
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S13256-2048-02 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details