TDK Corporation Sensors, Transducers - Temperature Sensors - NTC Thermistors NTCG063JF103JTB

Description
Win Source Part Number: 1115860-NTCG063JF103 JTB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NTCG Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3380K B25/75: 3422K B25/85: 3435K B25/100: 3453K Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TDK Corporation Other Names: 445-180061-6,445-180 061-1,445-180061-2
Request a Quote
Description
Win Source Part Number: 1115860-NTCG063JF103 JTB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NTCG Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3380K B25/75: 3422K B25/85: 3435K B25/100: 3453K Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TDK Corporation Other Names: 445-180061-6,445-180 061-1,445-180061-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1115860-NTCG063JF103JTB - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1115860-NTCG063JF103JTB
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1115860-NTCG063JF103JTB
Win Source Part Number: 1115860-NTCG063JF103 JTB Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: NTCG Package: Tape & Reel Standard Package: 15,000 Mounting: SMD (SMT) Power - Max: 100 mW Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±1% B25/50: 3380K B25/75: 3422K B25/85: 3435K B25/100: 3453K Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: TDK Corporation Other Names: 445-180061-6,445-180 061-1,445-180061-2

Win Source Part Number: 1115860-NTCG063JF103JTB
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: NTCG
Package: Tape & Reel
Standard Package: 15,000
Mounting: SMD (SMT)
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±5%
B Value Tolerance: ±1%
B25/50: 3380K
B25/75: 3422K
B25/85: 3435K
B25/100: 3453K
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: TDK Corporation
Other Names: 445-180061-6,445-180061-1,445-180061-2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1115860-NTCG063JF103JTB
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QACT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347155-A1145LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers