TDK U.S.A. Corporation Fixed Inductors - NLV25T-056J-PFD NLV25T-056J-PFD

Description
Manufacturer: TDK Corporation Win Source Part Number: 790729-NLV25T-056J-P FD Series: NLV-PFD Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1008 (2520 Metric) Current Rating: 340mA Shielding: Unshielded Inductance: 56nH Mounting: SMD Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 100MHz Frequency - Self Resonant: 1.1GHz Test Frequency: 100MHz Family Name: NLV-PFD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Alternative Parts (Cross-Reference): NLV25T-056J-EFD; ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 790729-NLV25T-056J-P FD Series: NLV-PFD Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1008 (2520 Metric) Current Rating: 340mA Shielding: Unshielded Inductance: 56nH Mounting: SMD Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 100MHz Frequency - Self Resonant: 1.1GHz Test Frequency: 100MHz Family Name: NLV-PFD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Alternative Parts (Cross-Reference): NLV25T-056J-EFD; ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - NLV25T-056J-PFD
790729-NLV25T-056J-PFD
Fixed Inductors - NLV25T-056J-PFD 790729-NLV25T-056J-PFD
Manufacturer: TDK Corporation Win Source Part Number: 790729-NLV25T-056J-P FD Series: NLV-PFD Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: 1008 (2520 Metric) Current Rating: 340mA Shielding: Unshielded Inductance: 56nH Mounting: SMD Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 100MHz Frequency - Self Resonant: 1.1GHz Test Frequency: 100MHz Family Name: NLV-PFD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 600 mOhm Max Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.075" (1.90mm) Alternative Parts (Cross-Reference): NLV25T-056J-EFD; ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 790729-NLV25T-056J-PFD
Series: NLV-PFD
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: 1008 (2520 Metric)
Current Rating: 340mA
Shielding: Unshielded
Inductance: 56nH
Mounting: SMD
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 100MHz
Frequency - Self Resonant: 1.1GHz
Test Frequency: 100MHz
Family Name: NLV-PFD
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 600 mOhm Max
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.075" (1.90mm)
Alternative Parts (Cross-Reference): NLV25T-056J-EFD;
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
SMD 340MA 600MOHM Inductor and Choke - 71-NLV25T-056J-PFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 340MA 600MOHM Inductor and Choke
71-NLV25T-056J-PFD
SMD 340MA 600MOHM Inductor and Choke 71-NLV25T-056J-PFD
FIXED IND 56NH 340MA 600MOHM SMD Product overview: NLV25T-056J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 340MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 340MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-056J-PFD can be used for catalog matching and distributor lookup.

FIXED IND 56NH 340MA 600MOHM SMD Product overview: NLV25T-056J-PFD from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 340MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 340MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-056J-PFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - NLV25T-056J-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLV25T-056J-PFD-ND
Fixed Inductors NLV25T-056J-PFD-ND
56nH Unshielded Wirewound Inductor 340mA 600mOhm Max 1008 (2520 Metric)

56nH Unshielded Wirewound Inductor 340mA 600mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 790729-NLV25T-056J-PFD 71-NLV25T-056J-PFD NLV25T-056J-PFD-ND
Product Name Fixed Inductors - NLV25T-056J-PFD SMD 340MA 600MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-2N1 0302CS-2N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2125981 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 15
View Details