TDK U.S.A. Corporation Fixed Inductors NLV25T-039J-PF

Description
39nH Unshielded Wirewound Inductor 380mA 450mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 380mA 450mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1708-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1708-2-ND
Fixed Inductors 445-1708-2-ND
39nH Unshielded Wirewound Inductor 380mA 450mOhm Max 1008 (2520 Metric)

39nH Unshielded Wirewound Inductor 380mA 450mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1708-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1708-1-ND
Fixed Inductors 445-1708-1-ND
39nH Unshielded Wirewound Inductor 380mA 450mOhm Max 1008 (2520 Metric)

39nH Unshielded Wirewound Inductor 380mA 450mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 380MA 450MOHM Inductor and Choke - 71-NLV25T-039J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 380MA 450MOHM Inductor and Choke
71-NLV25T-039J-PF
SMD 380MA 450MOHM Inductor and Choke 71-NLV25T-039J-PF
FIXED IND 39NH 380MA 450MOHM SMD Product overview: NLV25T-039J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 380MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 380MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-039J-PF can be used for catalog matching and distributor lookup.

FIXED IND 39NH 380MA 450MOHM SMD Product overview: NLV25T-039J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 380MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 380MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-039J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1708-2-ND 71-NLV25T-039J-PF
Product Name Fixed Inductors SMD 380MA 450MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1858184P - RS Components, Ltd.
Specs
Inductance Range 2.2 microH
Rated DC Current 34000 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details