TDK U.S.A. Corporation Fixed Inductors NLV25T-022J-EF

Description
22nH Unshielded Wirewound Inductor 420mA 370mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 420mA 370mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16434-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16434-2-ND
Fixed Inductors 445-16434-2-ND
22nH Unshielded Wirewound Inductor 420mA 370mOhm Max 1008 (2520 Metric)

22nH Unshielded Wirewound Inductor 420mA 370mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16434-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16434-1-ND
Fixed Inductors 445-16434-1-ND
22nH Unshielded Wirewound Inductor 420mA 370mOhm Max 1008 (2520 Metric)

22nH Unshielded Wirewound Inductor 420mA 370mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16434-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16434-6-ND
Fixed Inductors 445-16434-6-ND
22nH Unshielded Wirewound Inductor 420mA 370mOhm Max 1008 (2520 Metric)

22nH Unshielded Wirewound Inductor 420mA 370mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 420MA 370MOHM Inductor and Choke - 71-NLV25T-022J-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 420MA 370MOHM Inductor and Choke
71-NLV25T-022J-EF
SMD 420MA 370MOHM Inductor and Choke 71-NLV25T-022J-EF
FIXED IND 22NH 420MA 370MOHM SMD Product overview: NLV25T-022J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 420MA, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 420MA, 370MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-022J-EF can be used for catalog matching and distributor lookup.

FIXED IND 22NH 420MA 370MOHM SMD Product overview: NLV25T-022J-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 420MA, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 420MA, 370MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-022J-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - NLV25T-022J-EF
1231724-NLV25T-022J-EF
Fixed Inductors - NLV25T-022J-EF 1231724-NLV25T-022J-EF
Manufacturer: TDK Corporation Win Source Part Number: 1231724-NLV25T-022J- EF Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1231724-NLV25T-022J-EF
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now
Fixed Inductors - NLV25T-022J-EF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-022J-EF
Fixed Inductors NLV25T-022J-EF
FIXED IND 22NH 420MA 370MOHM SMD

FIXED IND 22NH 420MA 370MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16434-2-ND 71-NLV25T-022J-EF 1231724-NLV25T-022J-EF NLV25T-022J-EF
Product Name Fixed Inductors SMD 420MA 370MOHM Inductor and Choke Fixed Inductors - NLV25T-022J-EF Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E22E-D582-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176086-8 - TE Connectivity
Specs
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0800 ohms
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details