TDK U.S.A. Corporation SMD 480MA 290MOHM Inductor and Choke NLV25T-015J-PF

Description
FIXED IND 15NH 480MA 290MOHM SMD Product overview: NLV25T-015J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 480MA, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 480MA, 290MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-015J-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15NH 480MA 290MOHM SMD Product overview: NLV25T-015J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 480MA, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 480MA, 290MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-015J-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 480MA 290MOHM Inductor and Choke - 71-NLV25T-015J-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 480MA 290MOHM Inductor and Choke
71-NLV25T-015J-PF
SMD 480MA 290MOHM Inductor and Choke 71-NLV25T-015J-PF
FIXED IND 15NH 480MA 290MOHM SMD Product overview: NLV25T-015J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 480MA, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 480MA, 290MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-015J-PF can be used for catalog matching and distributor lookup.

FIXED IND 15NH 480MA 290MOHM SMD Product overview: NLV25T-015J-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 480MA, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 480MA, 290MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLV25T-015J-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1703-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1703-2-ND
Fixed Inductors 445-1703-2-ND
15nH Unshielded Wirewound Inductor 480mA 290mOhm Max 1008 (2520 Metric)

15nH Unshielded Wirewound Inductor 480mA 290mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - NLV25T-015J-PF - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-015J-PF
Fixed Inductors NLV25T-015J-PF
FIXED IND 15NH 480MA 290MOHM SMD

FIXED IND 15NH 480MA 290MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-NLV25T-015J-PF 445-1703-2-ND NLV25T-015J-PF
Product Name SMD 480MA 290MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 0.0150 microH 0.0150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515C6R8NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details