TDK U.S.A. Corporation Fixed Inductors NLV25T-015J-EFD

Description
15nH Unshielded Wirewound Inductor 480mA 290mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 480mA 290mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16431-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16431-1-ND
Fixed Inductors 445-16431-1-ND
15nH Unshielded Wirewound Inductor 480mA 290mOhm Max 1008 (2520 Metric)

15nH Unshielded Wirewound Inductor 480mA 290mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16431-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16431-6-ND
Fixed Inductors 445-16431-6-ND
15nH Unshielded Wirewound Inductor 480mA 290mOhm Max 1008 (2520 Metric)

15nH Unshielded Wirewound Inductor 480mA 290mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16431-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16431-2-ND
Fixed Inductors 445-16431-2-ND
15nH Unshielded Wirewound Inductor 480mA 290mOhm Max 1008 (2520 Metric)

15nH Unshielded Wirewound Inductor 480mA 290mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - NLV25T-015J-EFD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
NLV25T-015J-EFD
Fixed Inductors NLV25T-015J-EFD
FIXED IND 15NH 480MA 290MOHM SMD

FIXED IND 15NH 480MA 290MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16431-1-ND NLV25T-015J-EFD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-4N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - CMT-8103-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details